The PTRH-T series is a 30 Amp general purpose PCB relay with a T91 footprint, available in panel-mount configurations with mounting tabs. This part, identified as T4, features a 1 Form A contact arrangement, IP67 epoxy sealing, Class F insulation, and AgSnO2In2O3 contacts. It operates at 12 VDC coil voltage with a coil power of 0.9 W, meets UL 508 and UL 873 spacing requirements of 3.18 mm through air and 6.36 mm over surface, and has a maximum switching rating of 30 A at 250 VAC. The operating temperature range is -55°C to 125°C for Class F. Solderability is rated for 260°C for 5 seconds, and the weight is approximately 13.5 grams. The relay is RoHS compliant.
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Alternate Solder Lug Layout, Termination Style: Solder Lug, Seal Rating: IP67, Coil Insulation: F Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operating Temperature: -55°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1A-12SFT-T4-X67A |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -67 to 212 F (-55 to 100 C) |