The PTRH-T series is a 30 Amp general purpose PCB relay with a T91 footprint, available in panel mount configurations with QC pins and mounting tabs for the T4 variant. It features a 12 VDC coil with a power consumption of 0.6 W, AgSnO2In2O3 contacts, and Class F insulation. The relay is rated for 30 A at 250 VAC resistive load, with a maximum switching voltage of 300 VAC and 110 VDC. It meets UL 508 and UL 873 spacing requirements, is RoHS compliant, and operates from -55°C to 125°C. The T4 variant includes mounting tabs and is epoxy sealed for IP67 protection.
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operating Temperature: -55°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1A-12SFT-T4-X-0.6 |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |