The PTRH-T series is a 30 Amp general-purpose PCB relay with a T91 footprint, designed for switching resistive and motor loads up to 30 A at 250 VAC and 110 VDC. It features AgCdO or AgSnO2In2O3 contacts, operates with 0.9 W or 0.6 W coil power, and meets UL 508 and UL 873 spacing requirements. This specific variant, PTRH-1A-12SFT-T2-X67
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: PCB Pin and Solder Lug, Seal Rating: IP67, Coil Insulation: F Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operating Temperature: -55°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1A-12SFT-T2-X67 |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -67 to 212 F (-55 to 100 C) |