The PTRH series is a 30 amp general purpose PCB relay with a T90 footprint, featuring a 1 Form A contact configuration, 250 VAC switching voltage, and 30 A resistive load rating. It has a 0.9 W coil power consumption at 12 VDC, Class F insulation, and an epoxy-sealed, immersion-cleanable design. The part omits Pin 6 to meet UL 508 and UL 873 spacing requirements (3.18 mm through air, 6.36 mm over surface). Operating temperature ranges from -40°C to 125°C for Class F, with a mechanical endurance of 1 × 10⁷ operations and electrical endurance of 5 × 10⁴ operations. RoHS compliant and rated for AgCdO contact material, it weighs 30 grams in open frame configuration and uses PCB pin termination.
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Pin #6 Removed, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1A-12SF-1-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |