The PTRH-T series is a 30 Amp general-purpose PCB relay with a T91 footprint, rated for 250 VAC and 30 A resistive load, meeting UL 508 and UL 873 spacing requirements. It is available in multiple contact forms and mounting types, including T4 (1 Form A) with QC pins and mounting tabs. The PTRH-1A-12S-T4-X variant has a 12 VDC coil with 0.9 W power consumption, Class B insulation, and is RoHS compliant. It features AgCdO contacts, an operate time under 15 ms, a release time under 10 ms, and operates within a temperature range of -55°C to 100°C. The relay is sealed but not washable, with an insulation resistance of at least 1,000 MΩ at 500 VDC and 50% RH. The package dimensions and pinout follow the standardized T4 configuration with solder lug termination.
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operating Temperature: -55°C to +100°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1A-12S-T4-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |