The PTRH-T series is a 30 amp general purpose PCB relay with a T91 footprint, available in panel mount configurations with QC pins and mounting tabs. It supports SPST-NO (1 Form A) contact form, rated for 30 A at 240 VAC and 30 VDC, with a maximum switching power of 900 W and 7,500 VA. The relay features gold-plated AgCdO+Au contacts, a 12 VDC coil with 0.9 W power consumption, Class B insulation, and an operating temperature range of -55°C to 100°C. It is RoHS compliant, meets UL 508 and UL 873 spacing requirements, and is epoxy sealed for IP67 protection. Terminal strength is 10 N, with an operate time under 15 ms and release time under 10 ms.
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operating Temperature: -55°C to +100°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1A-12S-T4-X-G |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |