Picker Components General Purpose Relays PTRH-1A-12S-OT4-X0.6

Description
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +100°C, Contact Material: AgCdO, Coil Power: .6W
Request a Quote
Description
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +100°C, Contact Material: AgCdO, Coil Power: .6W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PTRH-OT series is a 30 Amp power PCB relay designed for general-purpose switching applications, available in panel-mount and PCB-mount variants with solder lugs. The OT4 variant features quick-connect pins with mounting tabs and is rated for 30 A at 250 VAC and 2 HP at 240 VAC, with a maximum switching power of 7,500 VA. It has a 12 VDC coil consuming 0.6 W, with a must-operate voltage of 9 VDC and a must-release voltage of 1.2 VDC. Operation time is less than 15 ms, release time less than 10 ms, and it operates from -55°C to 125°C with Class F insulation. The relay meets UL 508 and UL 873 spacing requirements, is RoHS compliant, and has AgCdO contacts with 50 mΩ maximum initial contact resistance.

Datasheet Summary
Powered by GS/AI

The PTRH-OT series is a 30 Amp power PCB relay designed for general-purpose switching applications, available in panel-mount and PCB-mount variants with solder lugs. The OT4 variant features quick-connect pins with mounting tabs and is rated for 30 A at 250 VAC and 2 HP at 240 VAC, with a maximum switching power of 7,500 VA. It has a 12 VDC coil consuming 0.6 W, with a must-operate voltage of 9 VDC and a must-release voltage of 1.2 VDC. Operation time is less than 15 ms, release time less than 10 ms, and it operates from -55°C to 125°C with Class F insulation. The relay meets UL 508 and UL 873 spacing requirements, is RoHS compliant, and has AgCdO contacts with 50 mΩ maximum initial contact resistance.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 2500-PTRH-1A-12S-OT4-X0.6 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
2500-PTRH-1A-12S-OT4-X0.6
General Purpose Relays 2500-PTRH-1A-12S-OT4-X0.6
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +100°C, Contact Material: AgCdO, Coil Power: .6W

Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +100°C, Contact Material: AgCdO, Coil Power: .6W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PTRH-1A-12S-OT4-X0.6
Product Name General Purpose Relays
Mounting Panel
Poles Single Pole (SP)
Throw Single Throw
Operating Temp -67 to 212 F (-55 to 100 C)
AC Voltage 240 volts
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-100A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details
Type 26.03 - Step relays 10A - 260380240000 - Finder S.p.A. con unico socio
Specs
Approvals CE-2, IMQ-grande, EAC-1, ukca
NO 1
NC 1
View Details
Safety Relays - 56.O 69.6002 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, CSA, UL, cUL
NC 1
View Details
80A Latching relay - CHC-80L - Churod Americas, Inc.
Churod Americas, Inc.
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details