The PTRH series is a 30 Amp power PCB relay with a T90 footprint, rated for 30 A at 250 VAC and 2 HP at 250 VAC, using AgSnO2In2O3 contact material in the FT variant. It features Class F insulation, epoxy sealing, and RoHS compliance. The relay has a 0.6 W coil, operates with a 12 VDC coil voltage, and meets UL 508 and UL 873 spacing with pin 6 omitted. It supports an operating temperature range of -40°C to 125°C, with a mass of 30 grams and PCB pin termination. The contact form is SPST-NO (1 Form A).
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: PCB Pin, Seal Rating: Open Frame, Coil Insulation: F Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1A-12FT-X-0.6G |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 212 F (-40 to 100 C) |