The PTRH-T series is a 30 A general purpose PCB relay with a T91 footprint, rated for 250 VAC and 30 A resistive loads, and meets UL 508 and UL 873 spacing requirements. It is available in 1 Form A, 1 Form B, and 1 Form C contact configurations with PCB and quick-connect terminals. The relay has a coil power rating of 0.9 W for the standard 12 VDC coil, operates within a temperature range of -55°C to 100°C (Class B insulation), and features AgSnO₂In₂O₃ contact material. The T2 variant includes PCB and QC pins with a dust cover enclosure. The part is RoHS compliant and has an initial contact resistance of 50 mΩ max. The product weighs approximately 13.5 grams and has a mechanical life of 1 × 10⁷ operations. It is not designed for washing or high-pressure cleaning.
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: PCB Pin and Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operating Temperature: -55°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1A-12CT-T2-X-G |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -67 to 212 F (-55 to 100 C) |