The PTRH series is a 30 amp power PCB relay with a T90 footprint, designed for general-purpose switching applications. It features a SPST-NO (1 Form A) contact configuration, AgSnO2In2O3 contact material, and a 12 VDC coil. The part includes a dust cover enclosure and Class B insulation, with pin 6 omitted to meet UL 508 and UL 873 spacing requirements. It operates from -40°C to 100°C, has a coil power rating of 0.9 W, and supports a maximum switching voltage of 300 VAC and current of 30 A. The relay is epoxy sealed, immersion cleanable, RoHS compliant, and weighs 30 grams in open frame configuration.
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Pin #6 Removed, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1A-12CT-1-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 212 F (-40 to 100 C) |