The PTRH series is a 30 Amp power PCB relay with a T90 footprint, designed for general purpose switching applications. It features a 1 Form A (SPST-NO) contact configuration, AgSnO2In2O3 contacts with gold plating, and a 0.6 W coil power rating. The relay has a 30 A, 240 VAC resistive load rating and a 2 HP, 250 VAC motor load rating. It is epoxy sealed, immersion cleanable, and meets UL 508 and UL 873 spacings with pin 6 omitted. The insulation class is F, operating temperature range is -40°C to 125°C, and it is RoHS compliant. The physical dimensions and weight (27 grams, open frame) are specified, with PCB pin termination and a maximum switching voltage of 300 VAC.
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1A-12CFT-X-0.6 |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 212 F (-40 to 100 C) |