The PTRH-T series is a 30 amp general purpose PCB relay with a T91 footprint, available in 1 Form A or 1 Form C contact configurations. It operates at 30 A at 250 VAC resistive load and meets UL 508 and UL 873 spacing requirements. The part features AgSnO2In2O3 contacts, 0.6 W coil power, Class F insulation, and an IP67 epoxy sealed version is available. It has a mechanical life of 1 x 10^7 operations and an electrical life of 5 x 10^4 operations. The relay includes PCB and quick-connect pins with a dust cover enclosure and is RoHS compliant. Operating temperature ranges from -55°C to 100°C for Class B or -55°C to 125°C for Class F. The PCB layout and pinout follow the T2 mounting style with an alternate quick connect configuration.
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Alternate Solder Lug Layout, Gold Plated Contacts, Termination Style: PCB Pin and Solder Lug, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operating Temperature: -55°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1A-12CFT-T2-XA0.6G |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -67 to 212 F (-55 to 100 C) |