The PTRH-T series is a 30 A general purpose PCB relay with a T91 footprint, available in 1 Form A or 1 Form C contact configurations. It features AgSnO2In2O3 contact material, 0.9 W coil power consumption, and operates at 12 VDC coil voltage. The T2 variant provides PCB and quick-connect pins with a dust cover, Class F insulation, and meets UL 508 and UL 873 spacing requirements. It has a maximum switching voltage of 300 VAC and 110 VDC, with an operating temperature range of -55°C to 100°C. The relay is RoHS compliant and has a mechanical life of 1 × 10^7 operations and an electrical life of 5 × 10^4 operations at rated load. The terminal strength is 10 N, and solderability complies with 260°C for 5 seconds. Weight is approximately 13.5 grams.
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: PCB Pin and Solder Lug, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operating Temperature: -55°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1A-12CFT-T2-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -67 to 212 F (-55 to 100 C) |