The PTRH series is a 30 A power PCB relay with a T90 footprint for general purpose switching. It is epoxy sealed, RoHS compliant, and available with a dust cover and Class F insulation. Pin configuration omits pin 6 to meet UL 508 and UL 873 spacing requirements. Rated for 30 A at 250 VAC resistive and 2 HP at 250 VAC motor loads, it has a maximum switching power of 900 W and 7,500 VA. Coil operation at 12 VDC consumes 0.9 W, with a must-operate voltage of 9.00 VDC and must-release voltage of 1.2 VDC. Contacts are AgSnO2In2O3 with AgCdO+Au gold plating. Operating temperature range is -40°C to 125°C. Mechanical life is 10^7 operations, electrical life is 5 × 10^4 operations. Weight is 30 grams for open frame variants. Dimensions are not provided in usable form.
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Pin #6 Removed, Gold Plated Contacts, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1A-12CFT-1-X-G |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 212 F (-40 to 100 C) |