The PTRH series is a 30 amp power PCB relay with a T90 footprint, designed for general purpose switching applications. The part features a 1 form A (SPST-NO) contact configuration, a 12 VDC coil, Class F insulation, and a sealed (S) enclosure. It includes AgCdO contacts with gold plating, meets UL 508 and UL 873 spacing requirements with pin 6 omitted, and is RoHS compliant. The relay operates with a 0.6 W coil power consumption, has a maximum switching voltage of 300 VAC, and supports a 30 A resistive load at 250 VAC. Operating temperature range is -40°C to 125°C for Class F. The mechanical life is 10^7 operations, and the electrical life is 5 × 10^4 operations at rated load. Dimensions and weight are not specified in usable form for selection.
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgCdO, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1A-12CF-X-0.6 |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 212 F (-40 to 100 C) |