The PTRH-T series is a 30 amp general purpose PCB relay with a T91 footprint, available in 1 Form A or 1 Form C contact configurations. It supports 240 VAC and 30 VDC switching with AgCdO or AgSnOInO contacts, and meets UL 508 and UL 873 spacing requirements. The relay has an operating temperature range of -55°C to 100°C for Class B insulation and 125°C for Class F, with a coil power of 0.6 W for the specified variant. It is RoHS compliant and features a dust cover for the T2 mounting type. Solderability is rated to 260°C for 5 seconds, and insulation resistance exceeds 1,000 MΩ at 500 VDC. The T2 version includes both PCB and QC pins.
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Alternate Solder Lug Layout, Termination Style: PCB Pin and Solder Lug, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operating Temperature: -55°C to +100°C, Contact Material: AgCdO, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1A-12CF-T2-XA0.6 |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -67 to 212 F (-55 to 100 C) |