The PTRH-T series is a 30 Amp general purpose PCB relay with a T91 footprint, available in 1 Form A (SPST-NO) and 1 Form C (SPDT) contact configurations. This part features a 12 VDC coil with 0.9 W power consumption, Class F insulation, and a dust cover enclosure. It has AgCdO contacts, a maximum switching voltage of 300 VAC, and operates between -55°C and 100°C. The T2 variant has PCB and QC pins with no mounting tabs. It meets UL 508 and UL 873 spacing requirements, is RoHS compliant, and has an insulation resistance of 1,000 MΩ min at 500 VDC. Mechanical life is 1 × 10⁷ operations, with an electrical life of 5 × 10⁴ operations under resistive load. The part is rated for 30 A at 240 VAC resistive load, with a maximum switching power of 7,500 VA.
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Alternate Solder Lug Layout, Termination Style: PCB Pin and Solder Lug, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operating Temperature: -55°C to +100°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1A-12CF-T2-XA |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -67 to 212 F (-55 to 100 C) |