The PTRH-OT series is a 30 Amp general purpose PCB relay with a T91 footprint, rated for 250 VAC and 2 HP at 250 VAC, featuring single-pole single-throw (1 Form A) or single-pole double-throw (1 Form C) contacts with AgCdO or AgSnO contacts. It supports 12 VDC coil voltage with 0.9 W power consumption, meets UL 508 and UL 873 spacing requirements, and has a must operate voltage of 9.00 VDC and must release voltage of 1.2 VDC. The OT2 variant includes PCB and QC terminals with a dust cover, operates from -55°C to 100°C (Class B), and is RoHS compliant. The relay has an operate time of less than 15 ms, release time of less than 10 ms, and mechanical life of 1 × 10⁷ operations.
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Alternate Solder Lug Layout, Termination Style: PCB Pin and Solder Lug, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +100°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1A-12CF-OT2-XA |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -67 to 212 F (-55 to 100 C) |
| AC Voltage | 240 volts |