The PTRH series is a 30-amp power PCB relay with a T90 footprint, designed for general-purpose switching applications. It features a 1-form A (SPST-NO) contact configuration, with a maximum switching voltage of 300 VAC and 110 VDC, and a switching current of 30 A for resistive loads. The relay complies with UL 508 and UL 873 spacing standards when pin 6 is omitted, and it has an epoxy-sealed, immersion-cleanable design. It is RoHS compliant and uses AgCdO contacts with 0.6 W coil power consumption. It operates within a temperature range of -40°C to 100°C for Class B insulation, weighs 30 grams in open-frame form, and has a terminal strength of 10 N with solderability rated at 260°C for 5 seconds.
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgCdO, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1A-12C-X-0.6 |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 212 F (-40 to 100 C) |