The PTRH-T series is a 30 amp power PCB relay with a T91 footprint, designed for general-purpose switching applications. It is available in multiple contact forms and mounting configurations, including T2 and T3 variants with PCB and QC pins. The part is RoHS compliant, features AgCdO contacts, and meets UL 508 and UL 873 spacing requirements. It operates with a 0.9 W coil at 12 VDC, has a maximum switching capacity of 30 A at 250 VAC, and supports an operating temperature range of -55°C to 100°C for Class B insulation. The T2 mounting type includes a dust cover and is not epoxy sealed. Mechanical life is rated at 1 × 10⁷ operations and electrical life at 5 × 10⁴ operations under resistive loads. The pinout and terminal dimensions are defined for solderability and mechanical strength.
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Alternate Solder Lug Layout, Gold Plated Contacts, Termination Style: PCB Pin and Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operating Temperature: -55°C to +100°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1A-12C-T2-XAG |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -67 to 212 F (-55 to 100 C) |