The PTRH series is a 30 Amp power PCB relay with a T90 footprint, designed for general-purpose switching applications. It features a SPST-NO (1 Form A) contact configuration, AgCdO contacts, and a 12VDC coil with a power consumption of 0.6 W. The relay is available in an open frame or sealed enclosure with Class B or F insulation. It meets UL 508 and UL 873 standards with pin 6 omitted, supports a maximum switching voltage of 300 VAC and 110 VDC, and handles 30 A resistive load at 240 VAC. The operating temperature range is -40°C to 100°C for Class B and -40°C to 125°C for Class F. Insulation resistance is 1,000 MΩ minimum at 500 VDC, with a dielectric strength of 2,500 VAC between coil and contacts. The relay is RoHS compliant and weighs 27 grams for the open frame version.
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Pin #6 Removed, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgCdO, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1A-12C-1-X-0.6 |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 212 F (-40 to 100 C) |