The PTRH-1A-12-X-0.6G is a 30 A general purpose PCB relay with a 12 VDC coil, designed for SPST-NO (1 Form A) switching. It features a 0.6 W coil power rating, AgCdO+Au gold-plated contacts, and RoHS compliance. The relay uses an open-frame encapsulation, meets UL 508 and UL 873 spacing requirements with pin 6 omitted, and operates from -40°C to 100°C. It has a maximum switching voltage of 300 VAC and 110 VDC, with a mechanical life of 10⁷ operations and an electrical life of 5 × 10⁴ operations at resistive loads. The unit weighs 27 grams and has a PCB pin termination style.
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: PCB Pin, Seal Rating: Open Frame, Coil Insulation: B Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgCdO, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1A-12-X-0.6G |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 212 F (-40 to 100 C) |