The PTRH-1A-12-1-X is a 30 Amp, 250 VAC general purpose PCB relay with a SPST-NO (1 Form A) contact configuration, designed for surface mount applications. It features a T90 footprint, an open frame enclosure, and meets UL 508 and UL 873 spacing with pin 6 omitted. The relay has a 12 VDC coil with a power consumption of 0.9 W, operates within a temperature range of -40°C to 125°C (Class F insulation), and uses AgCdO contacts. It is RoHS compliant, has an insulation resistance of 1,000 MΩ min at 500 VDC, and supports a maximum switching power of 900 W DC and 7,500 VA AC. The mechanical life is 1 × 10^7 operations, with an electrical life of 5 × 10^4 operations at rated load. Weight is 27 grams for the open frame version.
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Pin #6 Removed, Termination Style: PCB Pin, Seal Rating: Open Frame, Coil Insulation: B Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1A-12-1-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 212 F (-40 to 100 C) |