Picker Components General Purpose Relays PTRH-1A-110T-X

Description
Mounting Type: Panel Mount, Coil Voltage: 110VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Open Frame, Coil Insulation: B Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
Request a Quote
Description
Mounting Type: Panel Mount, Coil Voltage: 110VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Open Frame, Coil Insulation: B Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PTRH series is a 30-amp general-purpose PCB relay with a T90 footprint, rated for 250 VAC and 2 HP motor loads, featuring AgSnO2In2O3 contacts and a 0.9 W coil. It meets UL 508 and UL 873 spacing requirements with pin 6 omitted, and is epoxy sealed, immersion cleanable, and RoHS compliant. The relay operates from -40°C to 125°C with Class F insulation, has a dielectric strength of 4,000 V between coil and contacts, and provides 5 × 10^4 electrical operations. Its terminal strength is 10 N, and it weighs 30 grams in open frame. The coil voltage for the 110 V variant is specified, with must operate and release voltages of 82.5 VDC and 11.0 VDC respectively.

Datasheet Summary
Powered by GS/AI

The PTRH series is a 30-amp general-purpose PCB relay with a T90 footprint, rated for 250 VAC and 2 HP motor loads, featuring AgSnO2In2O3 contacts and a 0.9 W coil. It meets UL 508 and UL 873 spacing requirements with pin 6 omitted, and is epoxy sealed, immersion cleanable, and RoHS compliant. The relay operates from -40°C to 125°C with Class F insulation, has a dielectric strength of 4,000 V between coil and contacts, and provides 5 × 10^4 electrical operations. Its terminal strength is 10 N, and it weighs 30 grams in open frame. The coil voltage for the 110 V variant is specified, with must operate and release voltages of 82.5 VDC and 11.0 VDC respectively.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 2500-PTRH-1A-110T-X - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
2500-PTRH-1A-110T-X
General Purpose Relays 2500-PTRH-1A-110T-X
Mounting Type: Panel Mount, Coil Voltage: 110VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Open Frame, Coil Insulation: B Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W

Mounting Type: Panel Mount, Coil Voltage: 110VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Open Frame, Coil Insulation: B Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PTRH-1A-110T-X
Product Name General Purpose Relays
Mounting Panel
Poles Single Pole (SP)
Throw Single Throw
Operating Temp -40 to 212 F (-40 to 100 C)
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - FTR-K1-105C flux free - FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details
Safety Relays - 156.OA02.2433C-ND - DigiKey
Specs
Channels Single Throw
Mounting DIN
View Details
3 suppliers
Mercury Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting Panel
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details