The PTRH series is a 30 Amp power PCB relay with a T90 footprint, rated for 30 A at 250 VAC and 2 HP at 250 VAC, featuring a single-pole double-throw (SPDT) contact configuration. It is epoxy sealed, immersion cleanable, and RoHS compliant, with a PCB pin termination style. The part fits a 6-pin layout compliant with UL 508 or a 5-pin layout (Pin 6 omitted) complying with UL 508 and UL 873 spacing of 3.18 mm through air and 6.36 mm over surface. The coil operates at 110 VDC with a power consumption of 0.9 W, requires a minimum operable voltage of 82.5 VDC, and releases at a minimum of 11 VDC. Insulation is Class B, with an operating temperature range from -40°C to +100°C. Contact material is AgSnO2In2O3. The product weighs 30 grams and has an electrical life of 50,000 operations at rated load.
Mounting Type: Panel Mount, Coil Voltage: 110VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1A-110ST-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |