Picker Components General Purpose Relays PTRH-1A-110ST-T4-XA

Description
Mounting Type: Panel Mount, Coil Voltage: 110VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Alternate Solder Lug Layout, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operating Temperature: -55°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
Request a Quote
Description
Mounting Type: Panel Mount, Coil Voltage: 110VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Alternate Solder Lug Layout, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operating Temperature: -55°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PTRH-T series is a 30 Amp general purpose PCB relay with a T91 footprint, available in panel-mount configurations with quick-connect pins and mounting tabs. It supports 30 A switching at 250 VAC and 30 VDC, with a maximum switching power of 900 W and 7,500 VA. The relay has an operate time of less than 15 ms and a release time of less than 10 ms, with an operating temperature range of -55°C to 100°C for Class B insulation. It meets UL 508 and UL 873 spacing requirements, is RoHS compliant, and features an IP67 epoxy-sealed option. The relay uses AgCdO or AgSnO₂In₂O₃ contacts, has an initial contact resistance of 50 mΩ max, and consumes 0.9 W of coil power at 110 VDC. The part number PTRH-1A-110ST-T4-XA indicates an alternate solder lug layout and Class B insulation, consistent with the T4 mounting type.

Datasheet Summary
Powered by GS/AI

The PTRH-T series is a 30 Amp general purpose PCB relay with a T91 footprint, available in panel-mount configurations with quick-connect pins and mounting tabs. It supports 30 A switching at 250 VAC and 30 VDC, with a maximum switching power of 900 W and 7,500 VA. The relay has an operate time of less than 15 ms and a release time of less than 10 ms, with an operating temperature range of -55°C to 100°C for Class B insulation. It meets UL 508 and UL 873 spacing requirements, is RoHS compliant, and features an IP67 epoxy-sealed option. The relay uses AgCdO or AgSnO₂In₂O₃ contacts, has an initial contact resistance of 50 mΩ max, and consumes 0.9 W of coil power at 110 VDC. The part number PTRH-1A-110ST-T4-XA indicates an alternate solder lug layout and Class B insulation, consistent with the T4 mounting type.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 2500-PTRH-1A-110ST-T4-XA - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
2500-PTRH-1A-110ST-T4-XA
General Purpose Relays 2500-PTRH-1A-110ST-T4-XA
Mounting Type: Panel Mount, Coil Voltage: 110VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Alternate Solder Lug Layout, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operating Temperature: -55°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W

Mounting Type: Panel Mount, Coil Voltage: 110VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Alternate Solder Lug Layout, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operating Temperature: -55°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PTRH-1A-110ST-T4-XA
Product Name General Purpose Relays
Mounting Panel
Poles Single Pole (SP)
Throw Single Throw
Features Sealed Relay
Unlock Full Specs
to access all available technical data

Similar Products

Timer Relays - 119805 - RS Components, Ltd.
RS Components, Ltd.
Specs
Poles Single Pole (SP)
Number if >4 1 #
Throw Double Throw
View Details
Safety Relays - 56.OA03.2462N - Altech Corp.
Specs
Mounting Socket or Plug-in Style
NO 1
NC 1
View Details
3 suppliers
Relay module - 859-307 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
2 suppliers