The PTRH-T series is a 30 Amp power PCB relay with a T91 footprint, rated for 30 A at 250 VAC and 30 A at 30 VDC for resistive loads, with a maximum switching power of 900 W and 7,500 VA. It features AgCdO or AgSnO2InO2 contact material, operates from -55°C to 100°C (Class B) or 125°C (Class F), and meets UL 508 and UL 873 spacing requirements. The part PTRH-1A-110ST-T2-X67
Mounting Type: Panel Mount, Coil Voltage: 110VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Alternate Solder Lug Layout, Gold Plated Contacts, Termination Style: PCB Pin and Solder Lug, Seal Rating: IP67, Coil Insulation: B Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operating Temperature: -55°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1A-110ST-T2-X67AG |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -67 to 212 F (-55 to 100 C) |