The PTRH-T is a 30 A power PCB relay with a T91 footprint, designed for general-purpose switching. This variant, PTRH-1A-110ST-T2-X, features a 110 VDC coil, SPST-NO contact form, PCB and QC pin termination, and a dust cover enclosure. It supports up to 300 VAC and 110 VDC switching voltage with a 30 A resistive load rating at 120 VAC and 240 VAC. Operate time is less than 15 ms, release time less than 10 ms, and operating temperature ranges from -55°C to 100°C. Coil power is 0.9 W, with a must-operate voltage of 82.5 VDC and must-release voltage of 11.0 VDC. Contact material is AgSnO₂In₂O₃. It meets UL 508 and UL 873 spacing requirements, has an insulation resistance of 1,000 MΩ min at 500 VDC, and is RoHS compliant. Weight is approximately 13.5 g. It is not IP67 sealed.
Mounting Type: Panel Mount, Coil Voltage: 110VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: PCB Pin and Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operating Temperature: -55°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1A-110ST-T2-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |