The PTRH-T series is a 30 Amp general purpose PCB relay with a T91 footprint, rated for 250 VAC and 30 A resistive load, featuring AgCdO or AgSnO2In2O3 contact material and conforming to UL 508 and UL 873 spacing requirements. It is available in multiple mounting configurations including PCB and panel mount with QC pins, and supports coil voltages from 3 to 110 VDC. The specific variant PTRH-1A-110ST-T2-X-G
Mounting Type: Panel Mount, Coil Voltage: 110VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: PCB Pin and Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operating Temperature: -55°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1A-110ST-T2-X-G |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |