Picker Components General Purpose Relays PTRH-1A-110ST-1-X

Description
Mounting Type: Panel Mount, Coil Voltage: 110VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Pin #6 Removed, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
Request a Quote
Description
Mounting Type: Panel Mount, Coil Voltage: 110VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Pin #6 Removed, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PTRH-1A-110ST-1-X is a 30 A, 250 VAC general purpose PCB relay with a 1 Form A contact configuration, featuring a T90 footprint and a pin-6-omitted layout compliant with UL 508 and UL 873 spacing. It has an epoxy-sealed, immersion-cleanable enclosure, uses AgSnO2In2O3 contacts with gold plating, and meets RoHS V2 and REACH V3 standards. The relay operates at 110 VDC with a coil power of 0.9 W, has a maximum switching power of 7,500 VA, and supports electrical life of 50,000 cycles at resistive load. It operates from -40°C to 100°C with Class B insulation, has a dielectric strength of 2,500 V between coil and contacts, and weighs 30 grams in open frame. Mechanical life is 10^7 operations.

Datasheet Summary
Powered by GS/AI

The PTRH-1A-110ST-1-X is a 30 A, 250 VAC general purpose PCB relay with a 1 Form A contact configuration, featuring a T90 footprint and a pin-6-omitted layout compliant with UL 508 and UL 873 spacing. It has an epoxy-sealed, immersion-cleanable enclosure, uses AgSnO2In2O3 contacts with gold plating, and meets RoHS V2 and REACH V3 standards. The relay operates at 110 VDC with a coil power of 0.9 W, has a maximum switching power of 7,500 VA, and supports electrical life of 50,000 cycles at resistive load. It operates from -40°C to 100°C with Class B insulation, has a dielectric strength of 2,500 V between coil and contacts, and weighs 30 grams in open frame. Mechanical life is 10^7 operations.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 2500-PTRH-1A-110ST-1-X - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
2500-PTRH-1A-110ST-1-X
General Purpose Relays 2500-PTRH-1A-110ST-1-X
Mounting Type: Panel Mount, Coil Voltage: 110VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Pin #6 Removed, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W

Mounting Type: Panel Mount, Coil Voltage: 110VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Pin #6 Removed, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PTRH-1A-110ST-1-X
Product Name General Purpose Relays
Mounting Panel
Poles Single Pole (SP)
Throw Single Throw
Features Sealed Relay
Unlock Full Specs
to access all available technical data

Similar Products

Force Guided Relays - 2861789 - RS Components, Ltd.
Specs
Poles Triple Pole (TP)
Number if >4 3 #
Throw Double Throw
View Details
Safety Relays - 56.OA03.6044 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, CSA, UL, cUL
NO 1
View Details
Basic relay - 788-168 - WAGO
Specs
Mounting Pluggable module
View Details
2 suppliers