The PTRH series is a 30 AMP PCB relay with a T90 footprint, designed for general-purpose switching applications. It features a SPST-NO (1 Form A) contact configuration, AgSnO2In2O3 contact material, and a 0.9 W coil power rating at 110 VDC. The relay is epoxy sealed, immersion cleanable, and meets UL 508 and UL 873 spacing standards with Pin 6 omitted. It supports Class F insulation, operates from -40°C to 100°C, and complies with EU RoHS V2 and EU REACH V3. The product is mounted via through-hole PCB pins and weighs 30 grams in open-frame configuration.
Mounting Type: Panel Mount, Coil Voltage: 110VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1A-110SFT-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |