Picker Components General Purpose Relays PTRH-1A-110SFT-T4-XAG

Description
Mounting Type: Panel Mount, Coil Voltage: 110VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Alternate Solder Lug Layout, Gold Plated Contacts, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operating Temperature: -55°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
Request a Quote
Description
Mounting Type: Panel Mount, Coil Voltage: 110VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Alternate Solder Lug Layout, Gold Plated Contacts, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operating Temperature: -55°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PTRH-T series is a 30-amp general purpose PCB relay with a T91 footprint, rated for 30 A at 250 VAC resistive load and 30 A at 120 VAC motor load. It features AgCdO or AgSnO2In2O3 contacts, class F insulation for high-temperature operation up to 125°C, and is available in panel-mount versions with mounting tabs (T4/T5). The relay has a 0.9 W coil, operate time under 15 ms, and meets UL 508 and UL 873 spacing requirements. It is RoHS compliant and IP67 epoxy sealed variants are available. The part PTRH-1A-110SFT-T4-XAG corresponds to the T4 panel-mount form with 110 VDC coil, class F insulation, AgSnO2In2O3 contacts, and an alternate pinout, with IP67 sealing and RoHS compliance.

Datasheet Summary
Powered by GS/AI

The PTRH-T series is a 30-amp general purpose PCB relay with a T91 footprint, rated for 30 A at 250 VAC resistive load and 30 A at 120 VAC motor load. It features AgCdO or AgSnO2In2O3 contacts, class F insulation for high-temperature operation up to 125°C, and is available in panel-mount versions with mounting tabs (T4/T5). The relay has a 0.9 W coil, operate time under 15 ms, and meets UL 508 and UL 873 spacing requirements. It is RoHS compliant and IP67 epoxy sealed variants are available. The part PTRH-1A-110SFT-T4-XAG corresponds to the T4 panel-mount form with 110 VDC coil, class F insulation, AgSnO2In2O3 contacts, and an alternate pinout, with IP67 sealing and RoHS compliance.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays 2500-PTRH-1A-110SFT-T4-XAG
Mounting Type: Panel Mount, Coil Voltage: 110VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Alternate Solder Lug Layout, Gold Plated Contacts, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operating Temperature: -55°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W

Mounting Type: Panel Mount, Coil Voltage: 110VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Alternate Solder Lug Layout, Gold Plated Contacts, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operating Temperature: -55°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PTRH-1A-110SFT-T4-XAG
Product Name General Purpose Relays
Mounting Panel
Poles Single Pole (SP)
Throw Single Throw
Features Sealed Relay
Unlock Full Specs
to access all available technical data

Similar Products

Signal Relays - RY - FCL Components America
FCL Components America
Specs
Mounting TH
View Details
Safety Relays - 56.OA02.0633 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, CSA, UL, cUL
NO 1
View Details
Relay module - 788-353 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
2 suppliers