The PTRH-T series is a 30 Amp general purpose PCB relay with a T91 footprint, available in panel mount configurations with quad contact (QC) pins and mounting tabs. It features a 1 Form A contact configuration, rated for 30 A at 250 VAC and 30 A at 30 VDC, with AgSnO2In2O3 contacts and a 0.6 W coil. The part is IP67 epoxy sealed, meets UL 508 and UL 873 spacing requirements, has Class F insulation, and is RoHS compliant. Operating temperature ranges from -55°C to 125°C for Class F versions. Maximum switching voltage is 300 VAC and 110 VDC, with a mechanical life of 10^7 operations and an electrical life of 5 × 10^4 operations.
Mounting Type: Panel Mount, Coil Voltage: 110VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Alternate Solder Lug Layout, Termination Style: Solder Lug, Seal Rating: IP67, Coil Insulation: F Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operating Temperature: -55°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1A-110SFT-T4-X67A0.6 |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -67 to 212 F (-55 to 100 C) |