The PTRH-T series is a 30 Amp general purpose PCB relay with a T91 footprint, available in panel-mount and PCB mount configurations. This part features a 110 VDC coil with 0.9 W power consumption, AgCdO+Au gold-plated contacts, Class F insulation, and an IP67 epoxy-sealed enclosure. It meets UL 508 and UL 873 spacing requirements, has a maximum switching voltage of 300 VAC and 110 VDC, and operates from -55°C to 125°C with Class F insulation. The mounting style is panel with quick-connect pins and mounting tabs, and the contact form is single-pole normally open (1 Form A). RoHS compliant.
Mounting Type: Panel Mount, Coil Voltage: 110VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operating Temperature: -55°C to +100°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1A-110SF-T4-X-G |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |