Picker Components General Purpose Relays PTRH-1A-110SF-T2-X67

Description
Mounting Type: Panel Mount, Coil Voltage: 110VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: PCB Pin and Solder Lug, Seal Rating: IP67, Coil Insulation: F Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operating Temperature: -55°C to +100°C, Contact Material: AgCdO, Coil Power: .9W
Request a Quote
Description
Mounting Type: Panel Mount, Coil Voltage: 110VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: PCB Pin and Solder Lug, Seal Rating: IP67, Coil Insulation: F Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operating Temperature: -55°C to +100°C, Contact Material: AgCdO, Coil Power: .9W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PTRH-T series is a 30 A general purpose PCB relay with a T91 footprint, available in 1 Form A or 1 Form C contact configurations. This part, PTRH-1A-110SF-T2-X67, is a 1 Form A variant with a 110 VDC coil, Class F insulation, IP67 epoxy sealing, and RoHS compliance. It features AgCdO contacts, a coil power consumption of 0.9 W, and operates between -55°C and 100°C. The relay meets UL 508 and UL 873 spacing requirements, with a maximum switching voltage of 300 VAC and 110 VDC. Mounting is via PCB pins and quick-connect terminals. Mechanical life is 1 × 10⁷ operations, and electrical life is 5 × 10⁴ cycles under resistive load. Dielectric strength is 2,500 VAC between coil and contacts, and 1,500 VAC between contacts. Weight is approximately 13.5 grams.

Datasheet Summary
Powered by GS/AI

The PTRH-T series is a 30 A general purpose PCB relay with a T91 footprint, available in 1 Form A or 1 Form C contact configurations. This part, PTRH-1A-110SF-T2-X67, is a 1 Form A variant with a 110 VDC coil, Class F insulation, IP67 epoxy sealing, and RoHS compliance. It features AgCdO contacts, a coil power consumption of 0.9 W, and operates between -55°C and 100°C. The relay meets UL 508 and UL 873 spacing requirements, with a maximum switching voltage of 300 VAC and 110 VDC. Mounting is via PCB pins and quick-connect terminals. Mechanical life is 1 × 10⁷ operations, and electrical life is 5 × 10⁴ cycles under resistive load. Dielectric strength is 2,500 VAC between coil and contacts, and 1,500 VAC between contacts. Weight is approximately 13.5 grams.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 2500-PTRH-1A-110SF-T2-X67 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
2500-PTRH-1A-110SF-T2-X67
General Purpose Relays 2500-PTRH-1A-110SF-T2-X67
Mounting Type: Panel Mount, Coil Voltage: 110VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: PCB Pin and Solder Lug, Seal Rating: IP67, Coil Insulation: F Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operating Temperature: -55°C to +100°C, Contact Material: AgCdO, Coil Power: .9W

Mounting Type: Panel Mount, Coil Voltage: 110VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: PCB Pin and Solder Lug, Seal Rating: IP67, Coil Insulation: F Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operating Temperature: -55°C to +100°C, Contact Material: AgCdO, Coil Power: .9W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PTRH-1A-110SF-T2-X67
Product Name General Purpose Relays
Mounting Panel
Poles Single Pole (SP)
Throw Single Throw
Operating Temp -67 to 212 F (-55 to 100 C)
Unlock Full Specs
to access all available technical data

Similar Products