Picker Components General Purpose Relays PTRH-1A-110SF-T2-X

Description
Mounting Type: Panel Mount, Coil Voltage: 110VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: PCB Pin and Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operating Temperature: -55°C to +100°C, Contact Material: AgCdO, Coil Power: .9W
Request a Quote Datasheet
Description
Mounting Type: Panel Mount, Coil Voltage: 110VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: PCB Pin and Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operating Temperature: -55°C to +100°C, Contact Material: AgCdO, Coil Power: .9W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 2500-PTRH-1A-110SF-T2-X - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
2500-PTRH-1A-110SF-T2-X
General Purpose Relays 2500-PTRH-1A-110SF-T2-X
Mounting Type: Panel Mount, Coil Voltage: 110VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: PCB Pin and Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operating Temperature: -55°C to +100°C, Contact Material: AgCdO, Coil Power: .9W

Mounting Type: Panel Mount, Coil Voltage: 110VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: PCB Pin and Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operating Temperature: -55°C to +100°C, Contact Material: AgCdO, Coil Power: .9W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PTRH-1A-110SF-T2-X
Product Name General Purpose Relays
Mounting Panel
Poles Single Pole (SP)
Throw Single Throw
Features Sealed Relay
Unlock Full Specs
to access all available technical data

Similar Products

Timer Relays - 1792962 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Socket or Plug-in Style; Plug in
Poles Four Pole (4P)
Throw Double Throw
View Details
200A DC contactor - CHDC-D200AD/ADH Series - Churod Americas, Inc.
Specs
Relay Type Machine Control (Heavy Duty) Relay
Mounting Panel
Poles Single Pole (SP)
View Details
Safety Relays - 56.OA01.1122S - Altech Corp.
Specs
Mounting Socket or Plug-in Style
NO 1
NC 1
View Details
3 suppliers