30 Amp Power PCB Relay with 1 Form A (SPST-NO) configuration, 110 VDC coil voltage, Class F insulation, AgCdO contacts, and UL 508 and UL 873 spacing with pin 6 omitted. Package is open frame, 30 grams weight, and it meets RoHS compliance. Maximum switching voltage is 300 VAC, with a maximum switching current of 30 A and power rating of 900 W resistive or 7,500 VA. Operate time is less than 15 ms, release time less than 10 ms. Operating temperature range is -40°C to 125°C for Class F insulation. Coil power is 0.9 W standard. Epoxy sealed and immersion cleanable.
Mounting Type: Panel Mount, Coil Voltage: 110VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Pin #6 Removed, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1A-110SF-1-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |