The PTRH series is a 30-amp power PCB relay with a T90 footprint, designed for general-purpose switching applications. The part features a SPST-NO (1 Form A) contact configuration, rated for 30 A at 250 VAC and 2 HP at 250 VAC, with AgCdO contacts and a sealed enclosure (S variant) for environmental protection. It complies with UL 508 and UL 873 spacing standards, has a coil voltage of 110 VDC, and consumes 0.9 W of power. The insulation class is B, with an operating temperature range of -40°C to 100°C. The relay is epoxy sealed, immersion cleanable, RoHS compliant, and has a mechanical endurance of 1 × 10⁷ operations. Its dimensions and pin configuration follow the industry-standard T90 layout with pin 6 omitted for UL 508 compliance. The part is mounted via PCB pins with a terminal strength of 10 N and weighs 30 grams in open frame configuration.
Mounting Type: Panel Mount, Coil Voltage: 110VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1A-110S-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |