The PTRH series is a 30-amp general-purpose PCB relay with a T90 footprint, available in SPST-NO, SPDT-NC, or SPDT (1 Form A, B, C) contact configurations. It is rated for 30 A at 250 VAC and 2 HP at 250 VAC, with a maximum switching voltage of 300 VAC and current of 30 A. The relay features AgCdO or AgSnO2O3 contacts, epoxy sealing, and RoHS compliance. This variant, with a 110 VDC coil, includes gold-plated contacts (AgCdO+Au), sealed enclosure, and Class B insulation. It operates from -40°C to 100°C, has coil power of 0.9 W, must operate at 82.5 VDC, and releases at 11 VDC. Terminal strength is 10 N, and mechanical life exceeds 10^7 operations. The part has a 6-pin, PCB-mount design with dimensions matching standard T90 spacing, weighing approximately 30 grams.
Mounting Type: Panel Mount, Coil Voltage: 110VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1A-110S-X-G |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |