The PTRH-OT series is a 30 A general purpose PCB relay with a T91 footprint, available in 1 Form A and 1 Form C contact configurations. The OT4 variant uses quick-connect pins with mounting tabs for panel mounting. It is rated for 250 VAC, 30 A resistive loads and 2 HP at 240 VAC, with a maximum switching power of 900 W and 7,500 VA. The 110 VDC coil consumes 0.9 W, operates at 82.5 VDC minimum, and releases at 11 VDC. Operate time is less than 15 ms, release time less than 10 ms. It meets UL 508 and UL 873 spacing, is RoHS compliant, and has AgCdO contacts. Operating temperature is -55°C to 125°C for Class F insulation. Weight is 13.5 grams.
Mounting Type: Panel Mount, Coil Voltage: 110VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +100°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1A-110S-OT4-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -67 to 212 F (-55 to 100 C) |
| AC Voltage | 240 volts |