The PTRH series is a 30 amp general purpose PCB relay with a T90 footprint, designed for switching resistive and motor loads up to 2 HP at 250 VAC. It features a SPST-NO (1 Form A) contact configuration, AgCdO contacts, and a 0.6 W coil for 110 VDC operation. The relay meets UL 508 and UL 873 spacing requirements with pin 6 omitted, and is available with Class F insulation, epoxy sealing, and RoHS compliance. It operates from -40°C to 125°C, has a maximum switching capacity of 900 W and 7,500 VA, and a mechanical life of 1 × 10· operations. The part weighs 30 grams in open frame construction.
Mounting Type: Panel Mount, Coil Voltage: 110VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Open Frame, Coil Insulation: F Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgCdO, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1A-110F-X-0.6 |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 212 F (-40 to 100 C) |