The PTRH series is a 30-amp PCB-mount relay with a T90 footprint, rated for 250 VAC and 2 HP motor loads, featuring 1 Form A contact configuration. This variant meets UL 508 and UL 873 spacing with pin 6 omitted, uses class F insulation, and has a 0.6 W coil with AgCdO+Au gold-plated contacts. It operates from -40°C to 125°C, has a maximum switching voltage of 300 VAC and 110 VDC, and supports 900 W resistive and 7,500 VA inductive switching power. The relay is epoxy sealed, immersible, RoHS compliant, and weighs 30 grams in open frame configuration.
Mounting Type: Panel Mount, Coil Voltage: 110VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Pin #6 Removed, Gold Plated Contacts, Termination Style: PCB Pin, Seal Rating: Open Frame, Coil Insulation: F Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgCdO, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1A-110F-1-X-0.6G |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 212 F (-40 to 100 C) |