Picker Components General Purpose Relays PTRH-1A-110CT-OT2-XA0.6

Description
Mounting Type: Panel Mount, Coil Voltage: 110VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Alternate Solder Lug Layout, Termination Style: PCB Pin and Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .6W
Request a Quote
Description
Mounting Type: Panel Mount, Coil Voltage: 110VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Alternate Solder Lug Layout, Termination Style: PCB Pin and Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .6W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PTRH-OT series is a 30 A general purpose PCB relay with a T91 footprint, rated for 250 VAC and 2 HP motor loads, featuring AgCdO or AgSnO contacts and Class B or F insulation. It supports 1 Form A (SPST-NO) and 1 Form C (SPDT) contact configurations with both PCB and quick-connect pin options. The part PTRH-1A-110CT-OT2-XA0.6 corresponds to the OT2 variant with 110 VDC coil voltage, 0.6 W power consumption, AgSnO contacts, a dust cover, and alternate pinout. It meets UL 508 and UL 873 spacing requirements, has an operate time under 15 ms, release time under 10 ms, and operates from -55°C to 100°C. The relay is RoHS compliant and weighs 13.5 grams.

Datasheet Summary
Powered by GS/AI

The PTRH-OT series is a 30 A general purpose PCB relay with a T91 footprint, rated for 250 VAC and 2 HP motor loads, featuring AgCdO or AgSnO contacts and Class B or F insulation. It supports 1 Form A (SPST-NO) and 1 Form C (SPDT) contact configurations with both PCB and quick-connect pin options. The part PTRH-1A-110CT-OT2-XA0.6 corresponds to the OT2 variant with 110 VDC coil voltage, 0.6 W power consumption, AgSnO contacts, a dust cover, and alternate pinout. It meets UL 508 and UL 873 spacing requirements, has an operate time under 15 ms, release time under 10 ms, and operates from -55°C to 100°C. The relay is RoHS compliant and weighs 13.5 grams.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays 2500-PTRH-1A-110CT-OT2-XA0.6
Mounting Type: Panel Mount, Coil Voltage: 110VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Alternate Solder Lug Layout, Termination Style: PCB Pin and Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .6W

Mounting Type: Panel Mount, Coil Voltage: 110VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Alternate Solder Lug Layout, Termination Style: PCB Pin and Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .6W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PTRH-1A-110CT-OT2-XA0.6
Product Name General Purpose Relays
Mounting Panel
Poles Single Pole (SP)
Throw Single Throw
Operating Temp -67 to 212 F (-55 to 100 C)
AC Voltage 240 volts
Unlock Full Specs
to access all available technical data

Similar Products

35A Automotive Relay - CHAG3 Series - Churod Americas, Inc.
Specs
Relay Type Automotive
Mounting Socket or Plug-in Style
Poles Single Pole (SP)
View Details
Relays - Power Relays, Over 2 Amps - 989418-1-1393204-4 - Win Source Electronics
Specs
Resistance 33 ohms
Mounting PCBoard; Through Hole
View Details
5 suppliers
Mercury Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting Panel
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details
Safety Relays - 56.O 69.1020 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, CSA, UL, cUL
NO 1
View Details