The PTRH series is a 30 A general purpose PCB relay with a T90 footprint, featuring SPST-NO (1 Form A) contacts with AgSnO2In2O3 or AgCdO+Au material, rated for 250 VAC and 30 A resistive load. It supports 110 VDC coil voltage with 0.9 W power consumption, provides Class F insulation, and includes a dust cover enclosure. The relay meets UL 508 and UL 873 spacing requirements with pin 6 omitted, is epoxy sealed and immersion cleanable, and complies with RoHS V2 and REACH V3. Operating temperature ranges from -40°C to 125°C for Class F, with a mechanical life of 1 × 10⁷ operations and an electrical life of 5 × 10⁴ operations. Dimensions and pin configuration follow the T90 standard.
Mounting Type: Panel Mount, Coil Voltage: 110VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1A-110CFT-X-G |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 212 F (-40 to 100 C) |