The PTRH-T series is a 30 Amp general-purpose PCB relay with a T91 footprint, designed for switching resistive and motor loads up to 30 A at 250 VAC and 110 VDC. It features AgCdO or AgSnO2In2O3 contacts, with gold-plated variants available. The T2 variant, as used in this part, provides both PCB pins and quick-connect terminals for 1 Form A contact configuration. It complies with UL 508 and UL 873 spacing requirements, has a Class F insulation rating, and is RoHS compliant. The relay operates at 0.9 W with a coil voltage of 110 VDC, has a must-operate voltage of 82.5 VDC, and a must-release voltage of 11 VDC. Operating temperature ranges from -55°C to +100°C, with an insulation resistance of 1,000 MΩ minimum at 500 VDC. The enclosure is sealed with a dust cover, and the product meets UL and CUL ratings E93379.
Mounting Type: Panel Mount, Coil Voltage: 110VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: PCB Pin and Solder Lug, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operating Temperature: -55°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1A-110CFT-T2-X-G |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -67 to 212 F (-55 to 100 C) |