The PTRH series is a 30 Amp power PCB relay with a T90 footprint, rated for 250 VAC and 2 HP motor loads, featuring a 1 Form A (SPST-NO) contact configuration. It is available in an open-frame or sealed enclosure with Class F insulation, RoHS compliant, and uses AgCdO or AgSnO23 contact material. The part includes gold-plated contacts (AgCdO+Au) and meets UL 508 and UL 873 spacing standards with pin 6 omitted. Coil voltage is 110 VDC with a power consumption of 0.9 W, must operate at 82.5 VDC, and must release at 11 VDC. Operating temperature ranges from -40°C to 100°C for Class B or up to 125°C for Class F. Physical dimensions include a 6-pin configuration with a 30-gram weight and PCB pin termination.
Mounting Type: Panel Mount, Coil Voltage: 110VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1A-110CF-X-G |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 212 F (-40 to 100 C) |