The PTRH series is a 30 Amp general purpose PCB relay with a T90 footprint, featuring a SPST-NO (1 Form A) contact configuration, AgCdO contacts, and a coil power rating of 0.6 W for the 110 VDC variant. It has a maximum switching voltage of 300 VAC and 110 VDC, with a maximum switching current of 30 A and a switching power rating of 900 W resistive or 7,500 VA. The relay is epoxy sealed, compliant with UL 508 and UL 873 spacing, and meets Class F insulation requirements. It operates within a temperature range of -40°C to 125°C, has a dielectric strength of 4,000 V between coil and contacts, and weighs 27 grams in open-frame configuration. The part is RoHS compliant and features gold-plated contacts as indicated by the 'G' suffix in the ordering code.
Mounting Type: Panel Mount, Coil Voltage: 110VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgCdO, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1A-110CF-X-0.6G |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 212 F (-40 to 100 C) |