The PTRH-T series is a 30 amp general purpose PCB relay with a T91 footprint, rated for 250 VAC and 30 A resistive load. It features a 1 Form A contact configuration, 0.6 W coil power, and Class F insulation. The T2 variant includes PCB and quick-connect pins with a dust cover. The relay meets UL 508 and UL 873 spacing requirements, is RoHS compliant, and operates from -55°C to 100°C with an insulation resistance of at least 1,000 MΩ at 500 VDC. Maximum switching voltage is 300 VAC and 110 VDC, with a mechanical life of 1 × 10⁷ operations and electrical life of 5 × 10⁴ operations at rated load.
Mounting Type: Panel Mount, Coil Voltage: 110VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: PCB Pin and Solder Lug, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operating Temperature: -55°C to +100°C, Contact Material: AgCdO, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1A-110CF-T2-X-0.6 |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -67 to 212 F (-55 to 100 C) |