Picker Components General Purpose Relays PTRH-1A-110CF-OT2-X0.6

Description
Mounting Type: Panel Mount, Coil Voltage: 110VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: PCB Pin and Solder Lug, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +100°C, Contact Material: AgCdO, Coil Power: .6W
Request a Quote
Description
Mounting Type: Panel Mount, Coil Voltage: 110VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: PCB Pin and Solder Lug, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +100°C, Contact Material: AgCdO, Coil Power: .6W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PTRH-OT series is a 30 Amp general purpose PCB relay with a T91 footprint, available in 1 Form A (SPST-NO) and 1 Form C (SPDT) configurations. This part features a 110 VDC coil consuming 0.6 W, class F insulation, and a dust cover enclosure. It supports switching up to 30 A at 240 VAC and 110 VDC, with a maximum switching power of 900 W and 7,500 VA. The relay has an operate time of less than 15 ms and a release time of less than 10 ms. It is rated for operation from -55°C to 125°C with class F insulation and meets UL 508 and UL 873 spacing requirements. The mounting style is PCB with both PC pins and QC pins. Contact material is AgCdO, and the device is RoHS compliant. Weight is 13.5 grams.

Datasheet Summary
Powered by GS/AI

The PTRH-OT series is a 30 Amp general purpose PCB relay with a T91 footprint, available in 1 Form A (SPST-NO) and 1 Form C (SPDT) configurations. This part features a 110 VDC coil consuming 0.6 W, class F insulation, and a dust cover enclosure. It supports switching up to 30 A at 240 VAC and 110 VDC, with a maximum switching power of 900 W and 7,500 VA. The relay has an operate time of less than 15 ms and a release time of less than 10 ms. It is rated for operation from -55°C to 125°C with class F insulation and meets UL 508 and UL 873 spacing requirements. The mounting style is PCB with both PC pins and QC pins. Contact material is AgCdO, and the device is RoHS compliant. Weight is 13.5 grams.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays 2500-PTRH-1A-110CF-OT2-X0.6
Mounting Type: Panel Mount, Coil Voltage: 110VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: PCB Pin and Solder Lug, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +100°C, Contact Material: AgCdO, Coil Power: .6W

Mounting Type: Panel Mount, Coil Voltage: 110VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: PCB Pin and Solder Lug, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +100°C, Contact Material: AgCdO, Coil Power: .6W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PTRH-1A-110CF-OT2-X0.6
Product Name General Purpose Relays
Mounting Panel
Poles Single Pole (SP)
Throw Single Throw
Operating Temp -67 to 212 F (-55 to 100 C)
AC Voltage 240 volts
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Relays - FBR53-HC - FCL Components America
FCL Components America
Specs
Relay Type Automotive
Mounting TH
View Details
Type 20.24 - Modular step relay 16A - 202480244000 - Finder S.p.A. con unico socio
Specs
Approvals EAC-1, LLOYD, CE-2, IMQ-grande, cRUus, ukca, RINA
NO 2
View Details
Safety Relays - 56.OA22.2442 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, UL, cUL
NO 1
View Details
Mercury Displacement Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting Panel
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details