The PTRH series is a 30 amp general purpose PCB relay with a T90 footprint, designed for switching resistive and inductive loads up to 900 W and 7,500 VA. The relay features a 1 Form A (SPST-NO) contact configuration, AgCdO contact material, and operates with a 0.6 W coil. It meets UL 508 and UL 873 spacing standards with pin 6 omitted, and is epoxy sealed and immersion cleanable. The device supports a 110 VDC coil voltage, has a dielectric strength of 4,000 V between coil and contacts, and operates from -40°C to 125°C with Class F insulation. Terminal strength is 10 N, and solderability is rated at 260°C for 5 seconds. The relay is RoHS compliant and weighs 30 grams in open frame configuration.
Mounting Type: Panel Mount, Coil Voltage: 110VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Pin #6 Removed, Gold Plated Contacts, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgCdO, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1A-110CF-1-X-0.6G |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 212 F (-40 to 100 C) |